HP HD Pro 42-in Scanner, 1067 x 75760 mm, 1200 x 1200 DPI, 9600 x 9600 DPI, 48 bit, Sheet-fed scanner, Black
HP HD Pro 42-in Scanner. Scan size (flatbed), maximum: 1067 x 75760 mm, Scan resolution, optical: 1200 x 1200 DPI, Enhanced scanning resolution: 9600 x 9600 DPI. Scanner type: Sheet-fed scanner, Product colour: Black, Display diagonal: 39.6 cm (15.6"). Sensor type: CCD, Scan file formats: JPG, PDF, TIFF, Scan to: E-mail, FTP, File, USB. Maximum ISO A-series paper size: A0, Media thickness (min): 1.5 cm. USB version: 3.2 Gen 1 (3.1 Gen 1), Standard interfaces: Ethernet, USB 3.2 Gen 1 (3.1 Gen 1)