HP logo

HP LD5535 55-inch LED Digital Signage Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12411
Info modified on:
25 Nov 2022, 10:15:23
End of life date:
31 Mar 2017
Short summary description HP LD5535 55-inch LED Digital Signage Display:

HP LD5535 55-inch LED Digital Signage Display, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels

Long summary description HP LD5535 55-inch LED Digital Signage Display:

HP LD5535 55-inch LED Digital Signage Display. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.