HP logo

HP Pavilion 15-n243cl AMD A10 A10-5745M Laptop 39.6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104738
Info modified on:
23 Jan 2025, 18:45:42
Short summary description HP Pavilion 15-n243cl AMD A10 A10-5745M Laptop 39.6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 15-n243cl, AMD A10, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description HP Pavilion 15-n243cl AMD A10 A10-5745M Laptop 39.6 cm (15.6") Touchscreen 12 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

HP Pavilion 15-n243cl. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor: A10-5745M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.