HP logo

HP OfficeJet 7612 Thermal inkjet A3+ 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48493
Info modified on:
14 Mar 2024, 19:24:04
Short summary description HP OfficeJet 7612 Thermal inkjet A3+ 4800 x 1200 DPI 15 ppm Wi-Fi:

HP OfficeJet 7612, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3+, Direct printing, Black

Long summary description HP OfficeJet 7612 Thermal inkjet A3+ 4800 x 1200 DPI 15 ppm Wi-Fi:

HP OfficeJet 7612. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 8 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct printing. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.