HP Compaq Presario CQ50-110US, AMD Turion X2, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 200 GB
HP Compaq Presario CQ50-110US. Processor family: AMD Turion X2, Processor: RM-70, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Weight: 2.95 kg