HP logo

HP V255W 8GB USB 2.0 USB flash drive USB Type-A Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20455
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP V255W 8GB USB 2.0 USB flash drive USB Type-A Black:

HP V255W 8GB USB 2.0, 8 GB, USB Type-A, 2.0, 25 MB/s, Slide, Black

Long summary description HP V255W 8GB USB 2.0 USB flash drive USB Type-A Black:

HP V255W 8GB USB 2.0. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed, media: 25 MB/s, Write speed: 8 MB/s. Form factor: Slide. Weight: 6 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.