HP logo

HP iPAQ Voice Messenger Comfort Cradle

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73358
Info modified on:
15 Mar 2021, 15:26:25
Short summary description HP iPAQ Voice Messenger Comfort Cradle:

HP iPAQ Voice Messenger Comfort Cradle, 517.6 g, 223 x 171 x 83 mm, 22.3 cm (8.78"), 0.517 kg (1.14 lbs)

Long summary description HP iPAQ Voice Messenger Comfort Cradle:

HP iPAQ Voice Messenger Comfort Cradle. Weight: 517.6 g, Dimensions (WxDxH): 223 x 171 x 83 mm, Minimum dimensions (W x D x H): 22.3 cm (8.78")

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.