HP logo

HP iPAQ rx5935 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87353
Info modified on:
18 Oct 2019, 18:17:49
Short summary description HP iPAQ rx5935 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:

HP iPAQ rx5935 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional, 8.89 cm (3.5"), 240 x 320 pixels, TFT, Touch-sensitive display for stylus and fingertip, 65536 colours, 0.064 GB

Long summary description HP iPAQ rx5935 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional handheld mobile computer 8.89 cm (3.5") 240 x 320 pixels 149 g:

HP iPAQ rx5935 Travel Companion 64 M 3.5" QVGA TFT W Mobile™ 5.0 Professional. Display diagonal: 8.89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0.064 GB, Flash memory: 2 GB. Processor frequency: 0.4 GHz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.