HP logo

HP Z230 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10544
Info modified on:
14 Mar 2024, 18:17:53
End of life date:
01 Oct 2016
Short summary description HP Z230 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF Workstation Black:

HP Z230, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description HP Z230 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF Workstation Black:

HP Z230. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: FreeDOS. Power supply: 240 W. Form factor: SFF. Product type: Workstation. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.