HP logo

HP 680 Tri-color Original Ink Advantage Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25404
Info modified on:
18 Jul 2025, 15:20:43
Short summary description HP 680 Tri-color Original Ink Advantage Cartridge:

HP 680 Tri-color Original Ink Advantage Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 150 pages, Multi pack

Long summary description HP 680 Tri-color Original Ink Advantage Cartridge:

HP 680 Tri-color Original Ink Advantage Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Multi pack, Colour ink page yield: 150 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reasons to buy
The Story
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.