HP logo

HP Pavilion 17-e101ed AMD A8 A8-4500M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65513
Info modified on:
22 Jan 2025, 05:33:32
Short summary description HP Pavilion 17-e101ed AMD A8 A8-4500M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Black:

HP Pavilion 17-e101ed, AMD A8, 1.9 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description HP Pavilion 17-e101ed AMD A8 A8-4500M Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 8670M Windows 8.1 Black:

HP Pavilion 17-e101ed. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.