HP logo

HP 20wd computer monitor 49.4 cm (19.4") 1600 x 900 pixels LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29972
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
10 Feb 2016
Short summary description HP 20wd computer monitor 49.4 cm (19.4") 1600 x 900 pixels LED Black:

HP 20wd, 49.4 cm (19.4"), 1600 x 900 pixels, LED, LED, 5 ms, Black

Long summary description HP 20wd computer monitor 49.4 cm (19.4") 1600 x 900 pixels LED Black:

HP 20wd. Display diagonal: 49.4 cm (19.4"), Display resolution: 1600 x 900 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.