HP logo

HP d007la AMD A4 A4-5000 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85524
Info modified on:
22 Jan 2025, 05:26:10
Short summary description HP d007la AMD A4 A4-5000 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 White:

HP d007la, AMD A4, 1.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP d007la AMD A4 A4-5000 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8570M Windows 8.1 White:

HP d007la. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8330. Operating system installed: Windows 8.1. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.