HP logo

HP Pavilion 15-n010tx Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9289
Info modified on:
01 Feb 2025, 05:29:54
End of life date:
16 Jun 2014
Short summary description HP Pavilion 15-n010tx Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion 15-n010tx, Intel® Core™ i3, 1.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion 15-n010tx Intel® Core™ i3 i3-3217U Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 8670M Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

HP Pavilion 15-n010tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor: i3-3217U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.