HP logo

HP LaserJet Enterprise M506n 1200 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36190
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
15 Sept 2020
Short summary description HP LaserJet Enterprise M506n 1200 x 1200 DPI A4:

HP LaserJet Enterprise M506n, Laser, 1200 x 1200 DPI, A4, 45 ppm, Network ready, Grey

Long summary description HP LaserJet Enterprise M506n 1200 x 1200 DPI A4:

HP LaserJet Enterprise M506n. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.