HP OfficeCalc 100, Desktop, Financial, 10 digits, 1 lines, Battery/Solar, Black
HP OfficeCalc 100. Form factor: Desktop, Type: Financial. Digits: 10 digits, Display number of lines: 1 lines, Display number of characters: 14. Memory registers: 1. Tax calculation. Power source: Battery/Solar. Product colour: Black