HP logo

HP 2000 -2d50TU Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7829
Info modified on:
01 Feb 2025, 06:07:27
End of life date:
28 Feb 2014
Short summary description HP 2000 -2d50TU Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 2000 -2d50TU, Intel® Pentium®, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description HP 2000 -2d50TU Intel® Pentium® 2020M Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black:

HP 2000 -2d50TU. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.