HP logo

HP nVidia Quadro FX1500 256 MB PCIe Graphics GDDR3

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128167
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP nVidia Quadro FX1500 256 MB PCIe Graphics GDDR3:

HP nVidia Quadro FX1500 256 MB PCIe Graphics, GDDR3, 256 bit, 3840 x 2400 pixels

Long summary description HP nVidia Quadro FX1500 256 MB PCIe Graphics GDDR3:

HP nVidia Quadro FX1500 256 MB PCIe Graphics. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 3840 x 2400 pixels. DirectX version: 9.0c, OpenGL version: 2.0, Dual Link DVI

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.