HP ProDesk 600 G1 MT, 3.4 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
HP ProDesk 600 G1 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i3, Processor: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Form factor: Micro Tower. Product type: PC