HP logo

HP 420 Intel® Xeon® E5 Family E5-1620 32 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55937
Info modified on:
23 Jul 2024, 21:02:09
Short summary description HP 420 Intel® Xeon® E5 Family E5-1620 32 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black:

HP 420, 3.6 GHz, Intel® Xeon® E5 Family, 32 GB, 756 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP 420 Intel® Xeon® E5 Family E5-1620 32 GB DDR3-SDRAM 756 GB HDD+SSD NVIDIA® Quadro® K2000 Windows 7 Professional Mini Tower Workstation Black:

HP 420. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon® E5 Family, Processor: E5-1620. Internal memory: 32 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 756 GB, Storage media: HDD+SSD, Optical drive: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K2000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 600 W. Form factor: Mini Tower. Product type: Workstation

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.