HP logo

HP Pavilion p6-2408eo AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12267
Info modified on:
07 Oct 2024, 17:05:28
Short summary description HP Pavilion p6-2408eo AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2408eo, 3.6 GHz, AMD A6, 6 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description HP Pavilion p6-2408eo AMD A6 A6-5400K 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Mini Tower PC Black:

HP Pavilion p6-2408eo. Processor frequency: 3.6 GHz, Processor family: AMD A6, Processor: A6-5400K. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7540D, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.