HP logo

HP ProDesk 490 G1 MT Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126811
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP ProDesk 490 G1 MT Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G1 MT, 3.4 GHz, Intel® Core™ i7, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description HP ProDesk 490 G1 MT Intel® Core™ i7 i7-4770 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Micro Tower PC Black:

HP ProDesk 490 G1 MT. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor: i7-4770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Form factor: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.