HP logo

HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45444
Info modified on:
30 Mar 2023, 22:08:11
Short summary description HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw, Colour, 2400 x 1200 DPI, 4, A4, 50000 pages per month, 40 ppm

Long summary description HP PageWide Pro 452dw inkjet printer Colour 2400 x 1200 DPI A4 Wi-Fi:

HP PageWide Pro 452dw. Colour, Number of print cartridges: 4, Maximum duty cycle: 50000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm. Duplex printing. Wi-Fi. Product colour: Grey

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.