HP logo

HP ProDisplay P19A 19-inch LED Backlit Monitor computer monitor

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14055
Info modified on:
21 Apr 2023, 12:00:21
End of life date:
31 Mar 2021
Short summary description HP ProDisplay P19A 19-inch LED Backlit Monitor computer monitor:

HP ProDisplay P19A 19-inch LED Backlit Monitor, 414 mm, 206.4 mm, 418.2 mm, 3.5 kg, 414 mm, 57.5 mm

Long summary description HP ProDisplay P19A 19-inch LED Backlit Monitor computer monitor:

HP ProDisplay P19A 19-inch LED Backlit Monitor. Width (with stand): 414 mm, Depth (with stand): 206.4 mm, Height (with stand): 418.2 mm

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.