HP logo

HP Deskjet Ink Advantage 2020hc inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34178
Info modified on:
30 May 2023, 12:06:21
End of life date:
12 Jun 2018
Short summary description HP Deskjet Ink Advantage 2020hc inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet Ink Advantage 2020hc, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 7 ppm

Long summary description HP Deskjet Ink Advantage 2020hc inkjet printer Colour 4800 x 1200 DPI A4:

HP Deskjet Ink Advantage 2020hc. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7 ppm. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.