HP logo

HP DeskJet 2520hc Thermal inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26470
Info modified on:
30 Mar 2023, 12:55:27
End of life date:
12 Jun 2018
Short summary description HP DeskJet 2520hc Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 2520hc, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet 2520hc Thermal inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 2520hc. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.