HP logo

HP DeskJet 2515 Thermal inkjet A4 4800 x 1200 DPI 8 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15479
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
31 Aug 2013
Short summary description HP DeskJet 2515 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:

HP DeskJet 2515, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP DeskJet 2515 Thermal inkjet A4 4800 x 1200 DPI 8 ppm:

HP DeskJet 2515. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.