HP logo

HP DeskJet Ink Advantage 3525 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10034
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
11 Feb 2014
Short summary description HP DeskJet Ink Advantage 3525 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet Ink Advantage 3525, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description HP DeskJet Ink Advantage 3525 Inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi:

HP DeskJet Ink Advantage 3525. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.