HP logo

HP Designjet T790 24-in Printer

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90422
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
07 Mar 2018
Short summary description HP Designjet T790 24-in Printer:

HP Designjet T790 24-in Printer, 2400 x 1200 DPI, Cyan, Grey, Magenta, Pigment matte black, Yellow, 93 pph, A1 (594 x 841 mm), Bond paper, Photo paper, A1, A2, A3, A4

Long summary description HP Designjet T790 24-in Printer:

HP Designjet T790 24-in Printer. Maximum resolution: 2400 x 1200 DPI, Printing colours: Cyan, Grey, Magenta, Pigment matte black, Yellow, Print speed (line, black, normal quality, A1): 93 pph. Maximum print size: A1 (594 x 841 mm), Paper tray media types: Bond paper, Photo paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Ethernet interface type: Fast Ethernet, USB connector: USB Type-A. Power consumption (standby): 27 W, Power consumption (typical): 120 W, Power consumption (off): 0.1 W. Compatible operating systems: Microsoft Windows 7 Ultimate/Professional/Home Premium, Windows Vista Ultimate/Business/Home...

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.