HP logo

HP Photosmart 5514 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11828
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Mar 2016
Short summary description HP Photosmart 5514 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5514, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description HP Photosmart 5514 Inkjet A4 4800 x 1200 DPI 11 ppm Wi-Fi:

HP Photosmart 5514. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7.5 ppm. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.