HP 932XL High Yield Black Original Ink Cartridge, High (XL) Yield, Black, Pigment-based ink, 22.5 ml, 1 pc(s), 1000 pages
HP 932XL High Yield Black Original Ink Cartridge. Black ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 22.5 ml, Printing colours: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1000 pages