HP logo

HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80803
Info modified on:
14 Mar 2024, 18:41:25
Short summary description HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4:

HP LaserJet 400 Color M451dn, Laser, Colour, 600 x 600 DPI, A4, 20 ppm, Duplex printing

Long summary description HP LaserJet 400 Color M451dn Colour 600 x 600 DPI A4:

HP LaserJet 400 Color M451dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 40000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.