HP logo

HP LaserJet Pro M1136 Multifunction Printer Laser A4 600 x 600 DPI 18 ppm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41679
Info modified on:
25 Jun 2025, 06:24:12
End of life date:
30 Apr 2015
Short summary description HP LaserJet Pro M1136 Multifunction Printer Laser A4 600 x 600 DPI 18 ppm:

HP LaserJet Pro M1136 Multifunction Printer, Laser, Mono printing, 600 x 600 DPI, Colour copying, A4, Black

Long summary description HP LaserJet Pro M1136 Multifunction Printer Laser A4 600 x 600 DPI 18 ppm:

HP LaserJet Pro M1136 Multifunction Printer. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.