HP logo

HP LaserJet Pro M1136 Multifunction Black and white Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31515
Info modified on:
02 Jun 2025, 23:46:39
Short summary description HP LaserJet Pro M1136 Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet Pro M1136 Multifunction Black and white Printer, Copier, Scanner, Laser, Mono printing, 600 x 600 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet Pro M1136 Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet Pro M1136 Multifunction Black and white Printer, Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.