location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P2035n Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P2035n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE462A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585946402 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2013
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P2035n Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Maximum duty cycle: 25000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - 266 MHz
Warranty: 1 Year Limited(Return to HP/Dealer - Standard Bench Repair)
Long product name HP LaserJet P2035n Printer 600 x 600 DPI A4 :
The short editorial description of HP LaserJet P2035n Printer 600 x 600 DPI A4

HP LaserJet P2035n Printer
More>>>
HP LaserJet P2035n Printer 600 x 600 DPI A4:
The official marketing text of HP LaserJet P2035n Printer 600 x 600 DPI A4 as supplied by the manufacturer

Enjoy superior print experience and boost office productivity with the HP LaserJet P2030 Printer series. Combining sleek, compact design with power-packed features, it delivers fast, professional results and a high-end LaserJet print experience.

• Enjoy fast print speeds up to 30 ppm letter/A4. Fast first page out in 8 seconds from Powersave mode with Instant-on Technology. Replenish less often with 250-sheet input tray. Process complex files quickly with a 266 MHz processor and 16 MB memory.


• Professional documents with excellent text and image quality delivered through HP FastRes 1200 enhancement technology. Get consistent results and ease of use with HP all-in-one print cartridges. Save valuable desktop space with its compact size.


• Easily navigate printer functions with intuitive control panel. Start printing immediately with included introductory HP print cartridge 1. Print a variety of documents with broad media support. Replace cartridge easily with one-door front access.


1 Included print cartridge: average black cartridge yield 1,000 pages. Actual yields vary considerably based on images printed and other factors. For more information, visit www.hp.com/go/learnaboutsupplies

Short summary description HP LaserJet P2035n Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet P2035n Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P2035n Printer, Laser, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP LaserJet P2035n Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet P2035n Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P2035n Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
25000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Paper tray 2 input capacity
50 sheets
Maximum input capacity (sheets)
100 sheets
Maximum output capacity (sheets)
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Media types supported
Paper (bond, light, heavy, plain, recycled, rough), envelopes, labels, cardstock, transparencies, heavy media
Media size, tray 1
A4, A5, A6, B5, envelopes (C5, DL), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 to 163 g/m2 (straight through paper path for special media)
Network
Network ready
No
Supported network protocols (IPv4)
TCP/IP, Bonjour compatible
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor
Custom Priority
Processor frequency
266 MHz
Sound pressure level (printing)
54 dB
Power
Power consumption (standby)
7 W
Power consumption (PowerSave)
7 W
Power consumption (off)
0.4 W
Energy Star Typical Electricity Consumption (TEC)
1.949 kWh/week
System requirements
Minimum system requirements for Macintosh
Mac OS X v 10.3.9, Mac OS X v 10.4.3, and Mac OS X v 10.5; 128 MB RAM minimum (256 MB recommended), 150 MB available hard disk space
Minimum RAM
512 MB
Minimum storage drive space
350 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage humidity
10 - 90%
Operating temperature (T-T)
63.5 - 77 °F
Weight & dimensions
Maximum dimensions (W x D x H)
365 x 677 x 268 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2485 mm
Weight
10 kg
Dimensions (WxDxH)
365 x 368 x 268 mm
Packaging data
Package weight
12.4 kg
Packaging content
Bundled software
HP printer software on CD-ROM: installer/uninstaller, drivers (Host-based), HP Embedded Web Server, control panel simulator, help, documentation
Logistics data
Pallet gross weight
456.7 kg
Larger master carton quantity
7 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
35 pc(s)
Other features
Print quality black (normal)
600 DPI
Recommended operating temperature range
17.5
I/O ports
IEEE 1284
Media sizes, custom
Tray 1: 76 x 127 to 216 x 356 mm; Tray 2: 105 x 148 to 216 x 356 mm Tray 1: 3 x 5 to 8.5 x 14 in; Tray 2: 4.1 x 5.8 to 8.5 x 14 in
Other features
Standard media sizes
Tray 1: A4, A5, A6, B5, envelopes (C5, B5, DL); Tray 2: A4, A5, A6
Memory upgrade
No
Bottom margin (A4)
4 mm
Left margin (A4)
4 mm
Right margin (A4)
4 mm
Top margin (A4)
4 mm
Fonts and typefaces
45 scalable TrueType Fonts
Media weight, supported
Tray 1: 60 to 163 g/m2 (straight through paper path for special media); Tray 2: 60 to 120 g/m2
Standard output capacity for envelopes
5 sheets
Hardware prerequisites
CD-ROM
Envelope feeder
Yes, 5
Printer management
HP Embedded Web Server, print drivers
Acoustic power emissions
6.8 B(A)
Acoustic pressure emissions
54 dB
Power requirements
220 - 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz)
Duplex printing
Manual (driver support provided)
Print speed black (best, A4)
30 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000+A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1+A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Paper trays, standard
2
Network interface
10/100Base-TX Via HP internal network port, optional HP Jetdirect external print servers, HP wireless print servers
Print quality black (best)
1200 x 1200 DPI
Wireless capability
Optional, enabled with purchase of hardware accessory
Standard output capacity for transparencies
75 sheets
Safety
IEC 60950-1 (International), EN 60950-1+A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe); other safety approvals as required by individual countries
Downloadable software
Windows drivers, full software solution, printing system, PCL5e driver, XPS driver, smart web printing application
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003, NT 4.0 (PCL5); Windows Vista, x64; Mac OS X v10.3.9, v10.4.3, v10.5; Linux; UNIX
Product dimensions when open (LxWxD)
36.6 cm (14.4")
Minimum dimensions (W x D x H)
36.6 cm (14.4")
Driver updates
Latest drivers and software available from the HP LaserJet support Web site at http:///support/lpj2050series/; In countries/regions other than the US at http:///
Finished output handling
Manual duplexing, manual feed, sheetfed, straight-through paper path
Control panel
6 lights (Jam, Toner low, Paper out, Attention, Ready, Go), 2 buttons (Go, Cancel)
Paper trays, maximum
1 plus 50-sheet multipurpose input tray
Media size, tray 2
A4, A5, A6, B5, envelopes (C5, DL), 105 x 148 to 216 x 356 mm
Media type and capacity, tray 2
Sheets: 250
Media weight (tray 2)
60 to 120 g/m2 (using the standard output bin)
Paper handling input, standard
250-sheet input tray, 50-sheet multi-purpose tray
Paper handling output, standard
150-sheet output bin
Power consumption (active copy)
550 W
Security management
SNMP (community name), password-protected HP Embedded Web Server
Upgrade type
No
Package dimensions (W x D x H)
480.8 x 330.2 x 464.8 mm (18.9 x 13 x 18.3")
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2484.1 mm (48 x 40 x 97.8")
Pallet weight (imperial)
455.7 kg (1004.7 lbs)
Weight (imperial)
Without toner cartridge 23.6 lb
Acoustic pressure emissions bystander (active, printing)
54 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
First page out (black&white, letter, sleep)
8 s
Media sizes supported
Tray 1: Letter, legal, statement, executive, index cards, envelopes (No. 10 (Com), No. 7-3/4( Monarch)); Tray 2: Letter, legal, executive
Operating altitude
13000 ft
Package weight (imperial)
12.3 kg (27.2 lbs)
Print speed black (best, letter)
< 30 ppm
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.949 kWh/Week
Dimension note (imperial)
Maximum dimension with Tray 1 input door and face-up output door open
Dimension note (metric)
Maximum dimension with Tray 1 input door and face-up output door open
Package dimensions (WxDxH)
481 x 330 x 465 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:24:39
Uk has collected 13 expert reviews for HP LaserJet P2035n Printer 600 x 600 DPI A4 and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-05-18 01:24:36
HP's LaserJet P2035n monochrome laser printer is quick and it lets you print using custom media. However, the cost of its consumables and the lack of automatic duplexing make the asking price unreasonable.The HP LaserJet P2035n is a little taller than entry-level monochrome laser printers, but it doesn't take up a significant amount of space. It comes with USB 2.0 and Ethernet ports for local and networked printing. A model without a network connection is available for $549.Unlike higher-end...
Good Decent print speeds, Bonjour compatibility, accurate text, can print on custom media sizes...
Bad No automatic duplex, sparse configuration options, consumables are slightly expensive...
Bottom line The HP LaserJet P2035n prints quickly, but its consumable costs and network capabilities didn't impress us...
65%
techadvisor.co.uk
Updated:
2013-05-18 01:24:36
Product Code: CE461A#ABU The HP LaserJet P2035n monochrome laser printer is quick and it lets you print using custom media. However, the cost of its consumables and the lack of automatic duplexing make the asking price unreasonable. The HP LaserJet...
Bottom line If you need a basic document printer to share between three or four computers, the HP LaserJet P2035n will suffice. However, you can find get consumable costs and network capabilities from cheaper alternatives. James Hutchinson...
70%
digitalversus.com
Updated:
2015-06-25 06:28:28
Build QualityThe P2035 is a compact personal laser printer that prints the first page off your document pretty quickly, with HP talking about instant printing.It only includes 16 MB of RAM, meaning its best suited to light office documents, and whil...
Good 31 ppm, first page arrives quickly, Reasonable cost per page, Quiet mode makes it less noisy, Drivers for Windows, Linux and Mac...
Bad No PCL6, no PS3, No network, no WiFi, 16 MB of memory: hard to share, Quiet mode makes it twice as slow...
60%
Country Distributor
United Kingdom 1 distributor(s)