HP LaserJet Plus 1020 Black and white Printer, Laser, 600 x 600 DPI, A4, 14 ppm, Duplex printing
HP LaserJet Plus 1020 Black and white Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm, Duplex printing