HP logo

HP OfficeJet 8500 Thermal inkjet A4 4800 x 1200 DPI 15 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18815
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
01 Dec 2011
Short summary description HP OfficeJet 8500 Thermal inkjet A4 4800 x 1200 DPI 15 ppm:

HP OfficeJet 8500, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description HP OfficeJet 8500 Thermal inkjet A4 4800 x 1200 DPI 15 ppm:

HP OfficeJet 8500. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 11 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.