location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D4268 Printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D4268 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB641D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736785853 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2021 06:42:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Deskjet D4268 Printer :
The short editorial description of HP Deskjet D4268 Printer

Deskjet D4268 Printer
More>>>
HP Deskjet D4268 Printer:
The official marketing text of HP Deskjet D4268 Printer as supplied by the manufacturer

Print at up to 30 ppm black/23 ppm colour, standard 4-ink or optional 6-ink colour, optional high-capacity cartridges, borderless from 10 x 15 cm to large panorama (215 x 610 mm), 100-sheet fold-up tray, one-touch print-cancel button, ink status display, auto ink-backup print mode, HP Photosmart Essential launch button, HP Smart Web Printing, CD/DVD label printing, front USB for photo downloads to PC
Count on HP Deskjets for fast print speeds, outstanding reliability and affordable ink options. Print laser-quality text, colourful documents and great photos—every time. Printing is made simple with convenient features and one-touch buttons.

Short summary description HP Deskjet D4268 Printer:
This short summary of the HP Deskjet D4268 Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D4268 Printer

Long summary description HP Deskjet D4268 Printer:
This is an auto-generated long summary of HP Deskjet D4268 Printer based on the first three specs of the first five spec groups.

HP Deskjet D4268 Printer