location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 861 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
861 Tri-color Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB337ZZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585131174 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5213
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 6 Months Limited Warranty (Return to HP/Dealer)
Long product name HP 861 Tri-color Original Ink Cartridge :
The short editorial description of HP 861 Tri-color Original Ink Cartridge

HP 861 Tri-color Original Ink Cartridge
More>>>
HP 861 Tri-color Original Ink Cartridge:
The official marketing text of HP 861 Tri-color Original Ink Cartridge as supplied by the manufacturer

Print images and photos in crisp, vivid color. HP Vivera inks offer outstanding fade resistance and superior reliability and performance.2Print vivid images with outstanding fade resistance, using an inkjet print cartridge with HP Vivera Inks. Photos and graphics appear rich and crisp—and resist fading for generations—when you choose inks designed for HP printers and papers.
• Get photos that last longer than store-processed prints.1
Make moments last a lifetime. HP inks last for generations with HP Premium Plus Photo Paper.1
• Easily choose the Original HP inkjet print cartridge tailored to fit your printing needs.
Count on HP for a superior printing experience. Original HP inkjet print cartridges are widely available—online and in stores—and simple to install. Plus, HP's Planet Partners program makes it convenient to recycle your empty print cartridge.
• Original HP print cartridges are widely available online and in stores.

Short summary description HP 861 Tri-color Original Ink Cartridge:
This short summary of the HP 861 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 861 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s), 170 pages

Long summary description HP 861 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 861 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 861 Tri-color Original Ink Cartridge. Colour ink type: Dye-based ink, Colour ink page yield: 170 pages, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Colour ink page yield *
170 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 30 °C
Storage humidity
5 - 95%
Weight & dimensions
Width
116 mm
Weight & dimensions
Depth
37 mm
Height
100 mm
Weight
40 g
Package width
100 mm
Package depth
116 mm
Package height
37 mm
Package weight
60 g
Logistics data
Products per pallet
2400 pc(s)
Pallet gross weight
180 g
Larger master (outer) case gross weight
4.02 g
Other features
Pallet dimensions (W x D x H)
1219 x 1016 x 750 mm