HP logo

HP 110 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13380
Info modified on:
18 Nov 2024, 09:11:36
End of life date:
01 Aug 2010
Short summary description HP 110 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:

HP 110 Tri-color, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 1 pc(s)

Long summary description HP 110 Tri-color ink cartridge 1 pc(s) Original Standard Yield Cyan, Magenta, Yellow:

HP 110 Tri-color. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.