HP logo

HP ENVY 4-1201tx Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5288
Info modified on:
30 Jan 2025, 20:09:11
Short summary description HP ENVY 4-1201tx Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black:

HP ENVY 4-1201tx, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY 4-1201tx Intel® Core™ i5 i5-3337U Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon HD 8750M Windows 8 Black:

HP ENVY 4-1201tx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 8750M. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.