HP logo

HP Pavilion g6-2301ax AMD A8 A8-4500M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6535
Info modified on:
01 Feb 2025, 05:27:27
Short summary description HP Pavilion g6-2301ax AMD A8 A8-4500M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g6-2301ax, AMD A8, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g6-2301ax AMD A8 A8-4500M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:

HP Pavilion g6-2301ax. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD±RW. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.