HP logo

HP Business Inkjet 3000 inkjet printer Colour 2400 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28812
Info modified on:
14 Mar 2024, 19:28:08
End of life date:
12 Jan 2006
Short summary description HP Business Inkjet 3000 inkjet printer Colour 2400 x 1200 DPI A4:

HP Business Inkjet 3000, Colour, 2400 x 1200 DPI, 4, A4, 30000 pages per month, 14 ppm

Long summary description HP Business Inkjet 3000 inkjet printer Colour 2400 x 1200 DPI A4:

HP Business Inkjet 3000. Colour, Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Product colour: Black, Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.