HP logo

HP LaserJet Pro M427dw Wireless Multifunction Black and white Printer, Copier, Scanner; Duplex

Data-sheet quality:
created/standardized by Icecat
Product views:
11437
Info modified on:
23 Jun 2025, 21:07:38
Short summary description HP LaserJet Pro M427dw Wireless Multifunction Black and white Printer, Copier, Scanner; Duplex:

HP LaserJet Pro M427dw Wireless Multifunction Black and white Printer, Copier, Scanner; Duplex, Laser, Mono printing, 1200 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP LaserJet Pro M427dw Wireless Multifunction Black and white Printer, Copier, Scanner; Duplex:

HP LaserJet Pro M427dw Wireless Multifunction Black and white Printer, Copier, Scanner; Duplex. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Scan resolution, optical: 1200 x 1200 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.