HP logo

HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
397888
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
21 Nov 2013
Short summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 23xi, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver

Long summary description HP Pavilion 23xi computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Silver:

HP Pavilion 23xi. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.