HP EliteBook 1030 G1, Intel® Core™ m7, 1.2 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 512 GB
HP EliteBook 1030 G1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ m7, Processor: m7-6Y75, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Silver