HP logo

HP Omni 200-5330in Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8860
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
28 Feb 2013
Short summary description HP Omni 200-5330in Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

HP Omni 200-5330in, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 2 GB, 500 GB, Windows 7 Home Basic

Long summary description HP Omni 200-5330in Intel® Core™ i3 i3-550 54.6 cm (21.5") 1920 x 1080 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Black:

HP Omni 200-5330in. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.