HP logo

HP Pavilion p6531in Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8967
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
01 Jul 2012
Short summary description HP Pavilion p6531in Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Midi Tower PC Black:

HP Pavilion p6531in, 3.06 GHz, Intel® Core™ i3, 3 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description HP Pavilion p6531in Intel® Core™ i3 i3-540 3 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Midi Tower PC Black:

HP Pavilion p6531in. Processor frequency: 3.06 GHz, Processor family: Intel® Core™ i3, Processor: i3-540. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Basic, Operating system architecture: 32-bit. Power supply: 250 W. Form factor: Midi Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.