HP logo

HP Fortis Flip G1i 11 Intel® N N150 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
408
Info modified on:
11 Jun 2025, 10:48:48
Short summary description HP Fortis Flip G1i 11 Intel® N N150 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Fortis Flip G1i 11, Intel® N, 29.5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB, Windows 11 Pro

Long summary description HP Fortis Flip G1i 11 Intel® N N150 Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen HD 4 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6E (802.11ax) Windows 11 Pro Black:

HP Fortis Flip G1i 11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® N, Processor: N150. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 128 GB, Storage media: UFS. On-board graphics card model: Intel Graphics. Operating system installed: Windows 11 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.