HP logo

HP rp 5800 i7-2600 3.4 GHz

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp 5800 i7-2600 3.4 GHz:

HP rp 5800, Intel® Core™ i7, i7-2600, 2nd gen Intel® Core™ i7, 3.4 GHz, Intel® Q67 Express, 8 GB

Long summary description HP rp 5800 i7-2600 3.4 GHz:

HP rp 5800. Processor family: Intel® Core™ i7, Processor: i7-2600, Processor generation: 2nd gen Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR3 SDRAM, Memory, maximum: 8 GB. Total storage capacity: 500 GB, Storage media: HDD, Hard drive capacity: 500 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics 2000. Audio system: HD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.